CAP TANT 1UF 10% 25V 0805
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 5Ohm @ 100kHz
CAP TANT 1UF 10% 25V 0805
Capacitor,1uF,25VDC,
CAP TANT 1UF 10% 25V 0805
CAP TANT 1UF 10% 25V 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACR105K025XTACT-ND | 478-TACR105K025XTADKR-ND | 65M4739 | TACR105K025XTA | TACR105K025XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |