Kyocera Corporation Tantalum Capacitors TACL474K010XTA

Description
0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11419-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11419-1-ND
Tantalum Capacitors 478-11419-1-ND
0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11419-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11419-2-ND
Tantalum Capacitors 478-11419-2-ND
0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11419-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11419-6-ND
Tantalum Capacitors 478-11419-6-ND
0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL474K010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL474K010XTA
Tantalum Capacitors TACL474K010XTA
CAP TANT 0.47UF 10% 10V 0603

CAP TANT 0.47UF 10% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL474K010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL474K010XTA
Capacitors - Tantalum Capacitors TACL474K010XTA
CAP TANT 0.47UF 10% 10V 0603

CAP TANT 0.47UF 10% 10V 0603

Supplier's Site
Tantalum Capacitor, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 10R5822 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
10R5822
Tantalum Capacitor, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 10R5822
TANTALUM CAPACITOR, 0.47UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Product Length:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx - 65M4728 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx
65M4728
Capacitor Tant, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx 65M4728
CAPACITOR TANT, 0.47UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 0.47 F, 10%, 10 V Rohs Compliant Kyocera Avx - 15P3003 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 0.47 F, 10%, 10 V Rohs Compliant Kyocera Avx
15P3003
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 0.47 F, 10%, 10 V Rohs Compliant Kyocera Avx 15P3003
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 0.47 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 0.47 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11419-1-ND 478-11419-6-ND TACL474K010XTA TACL474K010XTA 10R5822 15P3003
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 0.47 F, 10%, 10 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814738 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers