Kyocera Corporation Tantalum Capacitors TACL225M004RTA

Description
2.2µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225M004RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225M004RTA-ND
Tantalum Capacitors TACL225M004RTA-ND
2.2µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL225M004RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225M004RTA
Tantalum Capacitors TACL225M004RTA
CAP TANT 2.2UF 20% 4V 0603

CAP TANT 2.2UF 20% 4V 0603

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 70K5164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
70K5164
Capacitor Tant, 2.2Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 70K5164
CAPACITOR TANT, 2.2UF, 4V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 4V, 7.5 OHM, 0.2, 603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL225M004RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL225M004RTA
Capacitors - Tantalum Capacitors TACL225M004RTA
CAP TANT 2.2UF 20% 4V 0603

CAP TANT 2.2UF 20% 4V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225M004RTA-ND TACL225M004RTA 70K5164 TACL225M004RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers