The product is a tantalum microchip capacitor with a capacitance of 10OºF and a voltage rating of 10V, featuring a tolerance of ±10%. It is designed for surface mount applications and is housed in a 0603 case size (1608 metric). The capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environments. It is RoHS compliant and offers low leakage current characteristics, with a maximum leakage current of 0.01CV or 0.5OºA, whichever is greater. This capacitor is part of the TACmicrochip TAC series, which is known for its reliability in long-life miniature designs, including applications in hearing aids and wearable devices.
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
CAP TANT 10UF 10% 10V 0603
CAP, 10µF, 10V, 10%; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 10UF 10% 10V 0603
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8775-1-ND | 478-8775-6-ND | TACL106K010XTA | 55AC3820 | TACL106K010XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 10Μf, 10V, 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |