Kyocera Corporation Tantalum Capacitors TACL106K010ATA

Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL106K010ATA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL106K010ATA-ND
Tantalum Capacitors TACL106K010ATA-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL106K010ATA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106K010ATA
Tantalum Capacitors TACL106K010ATA
CAP TANT 10UF 10% 10V 0603

CAP TANT 10UF 10% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL106K010ATA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL106K010ATA
Capacitors - Tantalum Capacitors TACL106K010ATA
CAP TANT 10UF 10% 10V 0603

CAP TANT 10UF 10% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACL106K010ATA-ND TACL106K010ATA TACL106K010ATA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details