1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
CAP TANT 1UF 20% 10V 0603
TANTALUM CAPACITOR, 1UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes
CAP TANT 1UF 20% 10V 0603
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2554-2-ND | 478-2554-6-ND | TACL105M010XTA | 22K2393 | TACL105M010XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |