KYOCERA AVX Components Corporation Capacitor Ceramic 0.047Uf 2000V, X7R, 10%, Rad; Capacitance Kyocera Avx SV07GC473KAA

Description
CAPACITOR CERAMIC 0.047UF 2000V, X7R, 10%, RAD; Capacitance:47000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No
Description
CAPACITOR CERAMIC 0.047UF 2000V, X7R, 10%, RAD; Capacitance:47000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 2000V, X7R, 10%, Rad; Capacitance Kyocera Avx - 07H6601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 2000V, X7R, 10%, Rad; Capacitance Kyocera Avx
07H6601
Capacitor Ceramic 0.047Uf 2000V, X7R, 10%, Rad; Capacitance Kyocera Avx 07H6601
CAPACITOR CERAMIC 0.047UF 2000V, X7R, 10%, RAD; Capacitance:47000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 2000V, X7R, 10%, RAD; Capacitance:47000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07H6601
Product Name Capacitor Ceramic 0.047Uf 2000V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details