Knowles Precision Devices 30PF 50V Capacitor P21BNL300M5ST

Description
CAP CER 30PF 50V BN 0201 EPOXY Product overview: P21BNL300M5ST from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-P21BNL300M5ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 30PF 50V BN 0201 EPOXY Product overview: P21BNL300M5ST from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-P21BNL300M5ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30PF 50V Capacitor
60-P21BNL300M5ST
30PF 50V Capacitor 60-P21BNL300M5ST
CAP CER 30PF 50V BN 0201 EPOXY Product overview: P21BNL300M5ST from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-P21BNL300M5ST can be used for catalog matching and distributor lookup.

CAP CER 30PF 50V BN 0201 EPOXY Product overview: P21BNL300M5ST from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-P21BNL300M5ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1761-P21BNL300M5STTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P21BNL300M5STTR-ND
Ceramic Capacitors 1761-P21BNL300M5STTR-ND
30pF ±20% 50V Ceramic Capacitor BN 0201 (0603 Metric)

30pF ±20% 50V Ceramic Capacitor BN 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P21BNL300M5STDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P21BNL300M5STDKR-ND
Ceramic Capacitors 1761-P21BNL300M5STDKR-ND
30pF ±20% 50V Ceramic Capacitor BN 0201 (0603 Metric)

30pF ±20% 50V Ceramic Capacitor BN 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-P21BNL300M5STCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-P21BNL300M5STCT-ND
Ceramic Capacitors 1761-P21BNL300M5STCT-ND
30pF ±20% 50V Ceramic Capacitor BN 0201 (0603 Metric)

30pF ±20% 50V Ceramic Capacitor BN 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1339149-P21BNL300M5ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1339149-P21BNL300M5ST
Capacitors - Ceramic Capacitors 1339149-P21BNL300M5ST
Win Source Part Number: 1339149-P21BNL300M5S T Category: Capacitors - Ceramic Capacitors Series: Milli‐Cap® Features: High Q, Low Loss, Low ESL, Epoxy Mountable Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 500 Capacitance: 30 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: BN Thickness (Max): 0.014" (0.36mm) Mounting Type: Surface Mount, MLCC, Epoxy Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Dielectric Labs Base Product Number: P21BNL

Win Source Part Number: 1339149-P21BNL300M5ST
Category: Capacitors - Ceramic Capacitors
Series: Milli‐Cap®
Features: High Q, Low Loss, Low ESL, Epoxy Mountable
Package: Tape & Reel
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 500
Capacitance: 30 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: BN
Thickness (Max): 0.014" (0.36mm)
Mounting Type: Surface Mount, MLCC, Epoxy
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Dielectric Labs
Base Product Number: P21BNL

Buy Now Datasheet
Ceramic Capacitors - P21BNL300M5ST - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
P21BNL300M5ST
Ceramic Capacitors P21BNL300M5ST
CAP CER 30PF 50V BN 0201 EPOXY

CAP CER 30PF 50V BN 0201 EPOXY

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-P21BNL300M5ST 1761-P21BNL300M5STTR-ND 1761-P21BNL300M5STDKR-ND 1339149-P21BNL300M5ST P21BNL300M5ST
Product Name 30PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-5 microF 3.00E-5 microF 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details