AVX Corporation Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx SR305E105MAR.

Description
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 28AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
28AC3186
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 28AC3186
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3186
Product Name Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details