10000pF ±20% 50V Ceramic Capacitor Z5U Radial
Capacitor,Ceramic,10
CAP CER 10000PF 50V Z5U RADIAL
CAP CER 10000PF 50V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR275E103MAR-ND | 70K5024 | SR275E103MAR | SR275E103MAR |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,10Nf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |