Win Source Part Number: 1305624-SR275C103KAT
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.300" (7.62mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.150" W (6.60mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Cap Ceramic 0.01uF 50V X7R 10% Radial 7.62mm 125°C Bag Product overview: SR275C103KAT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR275C103KAT can be used for catalog matching and distributor lookup.
CAP CER 10000PF 50V X7R RADIAL
CAP CER 10000PF 50V X7R RADIAL
Capacitor,Ceramic,10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305624-SR275C103KAT | SR275C103KAT-ND | 60-SR275C103KAT | SR275C103KAT | SR275C103KAT | 54J1237 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.01uF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,10000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts | 50 volts |