0.22µF ±20% 100V Ceramic Capacitor Z5U Radial
Win Source Part Number: 1305797-SR271E224MAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 1,000
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Spacing: 0.300" (7.62mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.260" L x 0.150" W (6.60mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 0.22UF 100V Z5U RADIAL Product overview: SR271E224MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR271E224MAR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SR271E224MAR-ND | 1305797-SR271E224MAR | 60-SR271E224MAR |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 0.22UF 100V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |