KYOCERA AVX Components Corporation Ceramic Capacitors SR215C682KAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR215C682KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR215C682KAR-ND
Ceramic Capacitors 478-SR215C682KAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR215C682KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR215C682KAR
Capacitors - Ceramic Capacitors SR215C682KAR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitor Ceramic 6800Pf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx - 70K4949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
70K4949
Capacitor Ceramic 6800Pf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx 70K4949
CAPACITOR CERAMIC 6800PF, 50V, X7R, 10%, RAD; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 50V, X7R, 10%, RAD; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR215C682KAR-ND SR215C682KAR 70K4949
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 6800Pf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
Electrostatic Capacitors Ceramic Composition
Packing Method Bulk Bulk; Bulk
Technology Single-Layer
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details