Kyocera Corporation Ceramic Capacitors SR215C223KAATR1

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR215C223KAATR1TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR215C223KAATR1TR-ND
Ceramic Capacitors 478-SR215C223KAATR1TR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 478-SR215C223KAATR1CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR215C223KAATR1CT-ND
Ceramic Capacitors 478-SR215C223KAATR1CT-ND
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Buy Now Datasheet
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C6208 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C6208
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C6208
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR215C223KAATR1TR-ND 19C6208
Product Name Ceramic Capacitors Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers