Kyocera Corporation Ceramic Capacitors SR201E104MARAP2

Description
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR201E104MARAP2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR201E104MARAP2-ND
Ceramic Capacitors SR201E104MARAP2-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR201E104MARAP2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR201E104MARAP2
Capacitors - Ceramic Capacitors SR201E104MARAP2
CAP CER 0.1UF 100V Z5U RADIAL

CAP CER 0.1UF 100V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - SR201E104MARAP2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR201E104MARAP2
Ceramic Capacitors SR201E104MARAP2
CAP CER 0.1UF 100V Z5U RADIAL

CAP CER 0.1UF 100V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR201E104MARAP2-ND SR201E104MARAP2 SR201E104MARAP2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers