Kyocera Corporation Ceramic Capacitors - SR152A151JAR SR152A151JAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 897300-SR152A151JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 897300-SR152A151JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A151JAR - 897300-SR152A151JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR152A151JAR
897300-SR152A151JAR
Ceramic Capacitors - SR152A151JAR 897300-SR152A151JAR
Manufacturer: AVX Corporation Win Source Part Number: 897300-SR152A151JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897300-SR152A151JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
150PF 200V Capacitor
60-SR152A151JAR
150PF 200V Capacitor 60-SR152A151JAR
CAP CER 150PF 200V NP0 RADIAL Product overview: SR152A151JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A151JAR can be used for catalog matching and distributor lookup.

CAP CER 150PF 200V NP0 RADIAL Product overview: SR152A151JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A151JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 897300-SR152A151JAR 60-SR152A151JAR
Product Name Ceramic Capacitors - SR152A151JAR 150PF 200V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details