Kyocera Corporation Ceramic Capacitors SR151A220JAATR1

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11564-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11564-2-ND
Ceramic Capacitors 478-11564-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 478-11564-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11564-1-ND
Ceramic Capacitors 478-11564-1-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
22PF 100V Capacitor
60-SR151A220JAATR1
22PF 100V Capacitor 60-SR151A220JAATR1
CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: SR151A220JAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A220JAATR1 can be used for catalog matching and distributor lookup.

CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: SR151A220JAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A220JAATR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 19C6186 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
19C6186
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 19C6186
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Kyocera Avx - 27X7735 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Kyocera Avx
27X7735
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Kyocera Avx 27X7735
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11564-2-ND 60-SR151A220JAATR1 19C6186 27X7735
Product Name Ceramic Capacitors 22PF 100V Capacitor Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details