SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR151A101KAR2274-ND | 65M3357 | SR151A101KAR2274 | SR151A101KAR2274 |
| Product Name | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |