AVX Corporation Ceramic Capacitors SL505C475KAB

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SL505C475KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SL505C475KAB-ND
Ceramic Capacitors 478-SL505C475KAB-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, Mlcc, X7R, 4.7Uf, 50V, Radial; Capacitance Kyocera Avx - 09R5408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 50V, Radial; Capacitance Kyocera Avx
09R5408
Cap, Mlcc, X7R, 4.7Uf, 50V, Radial; Capacitance Kyocera Avx 09R5408
CAP, MLCC, X7R, 4.7UF, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAP, MLCC, X7R, 4.7UF, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SL505C475KAB-ND 09R5408
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 4.7Uf, 50V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details