Win Source Part Number: 1307078-SK057C564KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 200
Capacitance: 0.56 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.402" (10.20mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6807,-SK057C564K
0.56µF ±10% 500V Ceramic Capacitor X7R Radial
CAP CER 0.56UF 500V X7R RADIAL Product overview: SK057C564KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK057C564KAR can be used for catalog matching and distributor lookup.
CAP CER 0.56UF 500V X7R RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307078-SK057C564KAR | 478-6807-ND | 60-SK057C564KAR | SK057C564KAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.56UF 500V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |
| WVAC | 500 volts | 500 volts | 500 volts | 500 volts |