KYOCERA AVX Components Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMU33F156SRBB0

Description
(EDLC) Supercapacitor
Request a Quote Datasheet
Description
(EDLC) Supercapacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMU33F156SRBB0-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMU33F156SRBB0-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMU33F156SRBB0-ND
(EDLC) Supercapacitor

(EDLC) Supercapacitor

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMU33F156SRBB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMU33F156SRBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMU33F156SRBB0
CYLINDRICAL SUPERCAP MODUL

CYLINDRICAL SUPERCAP MODUL

Supplier's Site Datasheet
Supercapacitor, 15F, 5.5V, Radial; Capacitance Kyocera Avx - 21AJ9665 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 15F, 5.5V, Radial; Capacitance Kyocera Avx
21AJ9665
Supercapacitor, 15F, 5.5V, Radial; Capacitance Kyocera Avx 21AJ9665
SUPERCAPACITOR, 15F, 5.5V, RADIAL; Capacitance:15F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:23.7mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes

SUPERCAPACITOR, 15F, 5.5V, RADIAL; Capacitance:15F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:23.7mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SCMU33F156SRBB0-ND SCMU33F156SRBB0 21AJ9665
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 15F, 5.5V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 65 C (-40 to 149 F)
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details