Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMT32H755SRBB0

Description
7.5F (EDLC) Supercapacitor 6V Radial, Can 90mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
7.5F (EDLC) Supercapacitor 6V Radial, Can 90mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMT32H755SRBB0-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMT32H755SRBB0-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMT32H755SRBB0-ND
7.5F (EDLC) Supercapacitor 6V Radial, Can 90mOhm @ 1kHz 1000 Hrs @ 65°C

7.5F (EDLC) Supercapacitor 6V Radial, Can 90mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMT32H755SRBB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMT32H755SRBB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMT32H755SRBB0
CAP 7.5F -10% +30% 6V T/H

CAP 7.5F -10% +30% 6V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMT32H755SRBB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMT32H755SRBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMT32H755SRBB0
CAP 7.5F -10% +30% 6V T/H

CAP 7.5F -10% +30% 6V T/H

Supplier's Site Datasheet
Supercapacitor, 7.5F, 6V, Radial; Capacitance Kyocera Avx - 21AJ9664 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 7.5F, 6V, Radial; Capacitance Kyocera Avx
21AJ9664
Supercapacitor, 7.5F, 6V, Radial; Capacitance Kyocera Avx 21AJ9664
SUPERCAPACITOR, 7.5F, 6V, RADIAL; Capacitance:7.5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.09ohm RoHS Compliant: Yes

SUPERCAPACITOR, 7.5F, 6V, RADIAL; Capacitance:7.5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.09ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SCMT32H755SRBB0-ND SCMT32H755SRBB0 SCMT32H755SRBB0 21AJ9664
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 7.5F, 6V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 7.50E6 microF 7.50E6 microF 7.50E6 microF 7.50E6 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details