Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCCV40B506SRBLE

Description
50F (EDLC) Supercapacitor 2.7V Radial, Can 9mOhm @ 1kHz 2000 Hrs @ 65°C
Request a Quote Datasheet
Description
50F (EDLC) Supercapacitor 2.7V Radial, Can 9mOhm @ 1kHz 2000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCCV40B506SRBLE-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCCV40B506SRBLE-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCCV40B506SRBLE-ND
50F (EDLC) Supercapacitor 2.7V Radial, Can 9mOhm @ 1kHz 2000 Hrs @ 65°C

50F (EDLC) Supercapacitor 2.7V Radial, Can 9mOhm @ 1kHz 2000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302767-SCCV40B506SRBLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302767-SCCV40B506SRBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302767-SCCV40B506SRBLE
Win Source Part Number: 1302767-SCCV40B506SR BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Bulk Height - Seated (Max): 1.634" (41.50mm) Standard Package: 150 Capacitance: 50 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.315" (8.00mm) ESR (Equivalent Series Resistance): 9mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCV40B506SRBLE

Win Source Part Number: 1302767-SCCV40B506SRBLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.634" (41.50mm)
Standard Package: 150
Capacitance: 50 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.315" (8.00mm)
ESR (Equivalent Series Resistance): 9mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCV40B506SRBLE

Buy Now Datasheet
Low ESR Cylindrical SuperCapacitors Product overview: SCCV40B506SRBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCV40B506SRBLE can be used for catalog matching and distributor lookup.

Low ESR Cylindrical SuperCapacitors Product overview: SCCV40B506SRBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCV40B506SRBLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCV40B506SRBLE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCV40B506SRBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCV40B506SRBLE
SUPERCAP CYLINDRICAL

SUPERCAP CYLINDRICAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SCCV40B506SRBLE-ND 1302767-SCCV40B506SRBLE 61-SCCV40B506SRBLE SCCV40B506SRBLE
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details