30F (EDLC) Supercapacitor 2.7V Radial, Can 1000 Hrs @ 60°C
Win Source Part Number: 1053688-SCCU30B306MR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 200
Capacitance: 30 F
Tolerance: ±20%
Voltage - Rated: 2.7 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): SCCU30B306MRBSCCU30B
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 2266-SCCU30B306MRB
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SCCU30B306MRB-ND | 1053688-SCCU30B306MRB |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 3.00E7 microF | 3.00E7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Mounting Style | Through Hole |