Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCS20B505PRBLE

Description
Win Source Part Number: 1302768-SCCS20B505PR BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Bulk Height - Seated (Max): 0.846" (21.50mm) Standard Package: 900 Capacitance: 5 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 40mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-12168,SCCS20B505 SRBLE,SCCS20B505SRBL E
Request a Quote
Description
Win Source Part Number: 1302768-SCCS20B505PR BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Bulk Height - Seated (Max): 0.846" (21.50mm) Standard Package: 900 Capacitance: 5 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 40mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-12168,SCCS20B505 SRBLE,SCCS20B505SRBL E
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCCS20B505PRBLE is a cylindrical supercapacitor from Lingto Electronic Limited, featuring a rated capacitance of 5F with a tolerance of +30%/-10%. It operates at a maximum voltage of 2.7V and can withstand temperatures ranging from -40°C to +65°C. This supercapacitor is designed for applications requiring high pulse power capability and low equivalent series resistance (ESR), making it suitable for power hold-up modules, energy harvesting, and high pulse current applications. The device has a low leakage current and is compatible with hand soldering and wave soldering processes. It has been tested for life cycle, high temperature load life, vibration resistance, and humidity characteristics, ensuring reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The SCCS20B505PRBLE is a cylindrical supercapacitor from Lingto Electronic Limited, featuring a rated capacitance of 5F with a tolerance of +30%/-10%. It operates at a maximum voltage of 2.7V and can withstand temperatures ranging from -40°C to +65°C. This supercapacitor is designed for applications requiring high pulse power capability and low equivalent series resistance (ESR), making it suitable for power hold-up modules, energy harvesting, and high pulse current applications. The device has a low leakage current and is compatible with hand soldering and wave soldering processes. It has been tested for life cycle, high temperature load life, vibration resistance, and humidity characteristics, ensuring reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302768-SCCS20B505PRBLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302768-SCCS20B505PRBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302768-SCCS20B505PRBLE
Win Source Part Number: 1302768-SCCS20B505PR BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Bulk Height - Seated (Max): 0.846" (21.50mm) Standard Package: 900 Capacitance: 5 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 40mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-12168,SCCS20B505 SRBLE,SCCS20B505SRBL E

Win Source Part Number: 1302768-SCCS20B505PRBLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 900
Capacitance: 5 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 40mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-12168,SCCS20B505SRBLE,SCCS20B505SRBLE

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCS20B505PRBLE - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCS20B505PRBLE
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCS20B505PRBLE
CAP 5F -10% +30% 2.7V T/H

CAP 5F -10% +30% 2.7V T/H

Supplier's Site Datasheet
Cap, 5F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx
56AC6424
Cap, 5F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx 56AC6424
CAP, 5F, 2.7V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC LE Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 5F, 2.7V, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC LE Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site
Super Capacitor, 5F, 2.7V, Radial; Capacitance Kyocera Avx - 84AJ1385 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 5F, 2.7V, Radial; Capacitance Kyocera Avx
84AJ1385
Super Capacitor, 5F, 2.7V, Radial; Capacitance Kyocera Avx 84AJ1385
SUPER CAPACITOR, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.07ohm RoHS Compliant: Yes

SUPER CAPACITOR, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302768-SCCS20B505PRBLE SCCS20B505PRBLE 56AC6424 84AJ1385
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 5F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx Super Capacitor, 5F, 2.7V, Radial; Capacitance Kyocera Avx
Technology Multilayer Multilayer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF
Capacitance Tolerance 30 (+/- %) 0 (+/- %) 100 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers