Win Source Part Number: 1302775-SCCR12B105PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 2,400
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 140mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCR12B105PRBLE
1F (EDLC) Supercapacitor 2.7V Radial, Can 140mOhm @ 1kHz 2000 Hrs @ 65°C
Low ESR Cylindrical SuperCapacitors Product overview: SCCR12B105PRBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCR12B105PRBLE can be used for catalog matching and distributor lookup.
SUPERCAP CYLINDRICAL
SUPERCAP CYLINDRICAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302775-SCCR12B105PRBLE | 478-SCCR12B105PRBLE-ND | 61-SCCR12B105PRBLE | SCCR12B105PRBLE | SCCR12B105PRBLE |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | ||
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |