Manufacturer: AVX Corporation
Win Source Part Number: 893459-SA115C563JAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 0.056 µF ±5% 50V Ceramic Capacitor X7R Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
0.056µF ±5% 50V Ceramic Capacitor X7R Axial
CAP CER 0.056UF 50V X7R AXIAL Product overview: SA115C563JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115C563JAR can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, AXIAL; Capacitance:0.056µF;
CAP CER 0.056UF 50V X7R AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 893459-SA115C563JAR | SA115C563JAR-ND | 60-SA115C563JAR | 65M2103 | SA115C563JAR |
| Product Name | Ceramic Capacitors - SA115C563JAR | Ceramic Capacitors | 0.056UF 50V Capacitor | Capacitor Ceramic 0.056Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Through Hole | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |