AVX Corporation Ceramic Capacitors SA105E224MAR

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5797-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5797-2-ND
Ceramic Capacitors 478-5797-2-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial

0.22µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 70K4351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
70K4351
Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 70K4351
CAPACITOR CERAMIC 0.22UF 50V, Z5U, 20%, AXIAL; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 50V, Z5U, 20%, AXIAL; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 96M0969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
96M0969
Ceramic Capacitor 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 96M0969
CERAMIC CAPACITOR 0.22UF 50V, Z5U, 20%, AXIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 50V, Z5U, 20%, AXIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA105E224MAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA105E224MAR
Capacitors - Ceramic Capacitors SA105E224MAR
CAP CER 0.22UF 50V Z5U AXIAL

CAP CER 0.22UF 50V Z5U AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5797-2-ND 70K4351 96M0969 SA105E224MAR
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 0.22Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details