KYOCERA AVX Components Corporation Ceramic Capacitors SA105C473JAR

Description
0.047µF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105C473JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA105C473JAR-ND
Ceramic Capacitors SA105C473JAR-ND
0.047µF ±5% 50V Ceramic Capacitor X7R Axial

0.047µF ±5% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Spinguard / T&r Rohs Compliant Kyocera Avx - 21T7411 - Newark, An Avnet Company
Chicago, IL, United States
Spinguard / T&r Rohs Compliant Kyocera Avx
21T7411
Spinguard / T&r Rohs Compliant Kyocera Avx 21T7411
SPINGUARD / T&R ROHS COMPLIANT: YES

SPINGUARD / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA105C473JAR-ND 21T7411
Product Name Ceramic Capacitors Spinguard / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details