Kyocera Corporation Ceramic Capacitors SA105C103KAA

Description
10000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2432-2-ND
Ceramic Capacitors 478-2432-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R Axial

10000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-2432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2432-1-ND
Ceramic Capacitors 478-2432-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R Axial

10000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA105C103KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105C103KAA
Ceramic Capacitors SA105C103KAA
CAP CER 10000PF 50V X7R AXIAL

CAP CER 10000PF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA105C103KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA105C103KAA
Capacitors - Ceramic Capacitors SA105C103KAA
CAP CER 10000PF 50V X7R AXIAL

CAP CER 10000PF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 34C6791 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
34C6791
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 34C6791
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 27X7734 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
27X7734
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 27X7734
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2432-2-ND SA105C103KAA SA105C103KAA 34C6791 27X7734
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers