Kyocera Corporation 6.8PF 200V Capacitor SA102A6R8DAA

Description
CAP CER 6.8PF 200V NP0 AXIAL Product overview: SA102A6R8DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A6R8DAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6.8PF 200V NP0 AXIAL Product overview: SA102A6R8DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A6R8DAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8PF 200V Capacitor
60-SA102A6R8DAA
6.8PF 200V Capacitor 60-SA102A6R8DAA
CAP CER 6.8PF 200V NP0 AXIAL Product overview: SA102A6R8DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A6R8DAA can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 200V NP0 AXIAL Product overview: SA102A6R8DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A6R8DAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA102A6R8DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A6R8DAA-ND
Ceramic Capacitors SA102A6R8DAA-ND
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303813-SA102A6R8DAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303813-SA102A6R8DAA
Capacitors - Ceramic Capacitors 1303813-SA102A6R8DAA
Win Source Part Number: 1303813-SA102A6R8DAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 6.8 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1303813-SA102A6R8DAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 6.8 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SA102A6R8DAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102A6R8DAA
Ceramic Capacitors SA102A6R8DAA
CAP CER 6.8PF 200V NP0 AXIAL

CAP CER 6.8PF 200V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA102A6R8DAA SA102A6R8DAA-ND 1303813-SA102A6R8DAA SA102A6R8DAA
Product Name 6.8PF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details