Kyocera Corporation Ceramic Capacitors SA102A100JAR

Description
10pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
10pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5200-2-ND
Ceramic Capacitors 478-5200-2-ND
10pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

10pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now
Ceramic Capacitors - 478-5200-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5200-1-ND
Ceramic Capacitors 478-5200-1-ND
10pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

10pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now
Singapore, Singapore
10pF 200V Capacitor
60-SA102A100JAR
10pF 200V Capacitor 60-SA102A100JAR
Cap Ceramic 10pF 200V C0G 5% Axial 125°C T/R Product overview: SA102A100JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A100JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 200V C0G 5% Axial 125°C T/R Product overview: SA102A100JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A100JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304437-SA102A100JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304437-SA102A100JAR
Capacitors - Ceramic Capacitors 1304437-SA102A100JAR
Win Source Part Number: 1304437-SA102A100JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-5200-1,SA102A100 JAR,478-5200-2

Win Source Part Number: 1304437-SA102A100JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-5200-1,SA102A100JAR,478-5200-2

Buy Now Datasheet
Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 96M0965 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
96M0965
Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 96M0965
CERAMIC CAPACITOR 10PF 200V, C0G, 5%, AXIAL; Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 200V, C0G, 5%, AXIAL; Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 36K5700 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
36K5700
Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 36K5700
CERAMIC CAPACITOR 10PF 200V, C0G, 5%, AXIAL; Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 200V, C0G, 5%, AXIAL; Capacitance:10pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5200-2-ND 60-SA102A100JAR 1304437-SA102A100JAR 96M0965
Product Name Ceramic Capacitors 10pF 200V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details