Kyocera Corporation Ceramic Capacitors SA101C332KAA

Description
3300pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C332KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C332KAA-ND
Ceramic Capacitors SA101C332KAA-ND
3300pF ±10% 100V Ceramic Capacitor X7R Axial

3300pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 35C1254 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
35C1254
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 35C1254
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: No

CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA101C332KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C332KAA
Ceramic Capacitors SA101C332KAA
CAP CER 3300PF 100V X7R AXIAL

CAP CER 3300PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA101C332KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C332KAA
Capacitors - Ceramic Capacitors SA101C332KAA
CAP CER 3300PF 100V X7R AXIAL

CAP CER 3300PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA101C332KAA-ND 35C1254 SA101C332KAA SA101C332KAA
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details