Kyocera Corporation Ceramic Capacitors SA101A561KAR

Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A561KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A561KAR-ND
Ceramic Capacitors SA101A561KAR-ND
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

560pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor Ceramic 560Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx - 65M1980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx
65M1980
Capacitor Ceramic 560Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx 65M1980
CAPACITOR CERAMIC 560PF 100V, C0G, 10%, AXIAL; Capacitance:560pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 100V, C0G, 10%, AXIAL; Capacitance:560pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA101A561KAR-ND 65M1980
Product Name Ceramic Capacitors Capacitor Ceramic 560Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers