Kyocera Corporation Ceramic Capacitors SA101A301JAA

Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A301JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A301JAA-ND
Ceramic Capacitors SA101A301JAA-ND
300pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

300pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101A301JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A301JAA
Capacitors - Ceramic Capacitors SA101A301JAA
CAP CER 300PF 100V NP0 AXIAL

CAP CER 300PF 100V NP0 AXIAL

Supplier's Site
Capacitor Ceramic 300Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx - 53J7693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 300Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx
53J7693
Capacitor Ceramic 300Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx 53J7693
CAPACITOR CERAMIC 300PF 100V, C0G, 5%, AXIAL; Capacitance:300pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 300PF 100V, C0G, 5%, AXIAL; Capacitance:300pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA101A301JAA-ND SA101A301JAA 53J7693
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 300Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details