Kyocera Corporation Ceramic Capacitors SA055E104MAA7

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA055E104MAA7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA055E104MAA7-ND
Ceramic Capacitors SA055E104MAA7-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Axial

0.1µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - SA055E104MAA7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA055E104MAA7
Ceramic Capacitors SA055E104MAA7
CAP CER 0.1UF 50V Z5U AXIAL

CAP CER 0.1UF 50V Z5U AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA055E104MAA7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA055E104MAA7
Capacitors - Ceramic Capacitors SA055E104MAA7
CAP CER 0.1UF 50V Z5U AXIAL

CAP CER 0.1UF 50V Z5U AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA055E104MAA7-ND SA055E104MAA7 SA055E104MAA7
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers