RPF1018471M050K is a radial leaded aluminum conductive polymer electrolytic capacitor from the RPF series, designed for filtering, decoupling, and power supply smoothing in applications such as DC/DC converters and servers. The part is packaged in an ammo pack and has a case size of 1018, measuring 10.00 mm in diameter and 18.00 mm in height. It has a rated voltage of 50 Vdc, a capacitance of 470 µF, a tolerance of ±20%, a maximum ESR of 22 mΩ at 100 kHz, and a maximum RMS current of 2800 mA at 100 kHz. The capacitor operates within a temperature range of -55°C to +105°C and has an endurance rating of 5000 hours at 105°C. It complies with RoHS standards.
SERIES: RPF/ CASE: 1018/ CAP: 47 Product overview: RPF1018471M050K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RPF1018471M050K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 69-RPF1018471M050K |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 470 microF |