Kyocera Corporation Ceramic Capacitors RM055C105KAJ120

Description
1µF ±10% 50V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6124-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6124-ND
Ceramic Capacitors 478-6124-ND
1µF ±10% 50V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead

1µF ±10% 50V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead

Buy Now Datasheet
Ceramic Capacitors - RM055C105KAJ120 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RM055C105KAJ120
Ceramic Capacitors RM055C105KAJ120
CAP CER 1UF 50V X7R SMD

CAP CER 1UF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6124-ND RM055C105KAJ120
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers