Kyocera Corporation Aluminum Electrolytic Capacitors REF1220561M050K

Description
CAP ALUM 560UF 20% 50V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 560UF 20% 50V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-REF1220561M050KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-REF1220561M050KCT-ND
Aluminum Electrolytic Capacitors 478-REF1220561M050KCT-ND
CAP ALUM 560UF 20% 50V RADIAL TH

CAP ALUM 560UF 20% 50V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-REF1220561M050KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-REF1220561M050KTB-ND
Aluminum Electrolytic Capacitors 478-REF1220561M050KTB-ND
CAP ALUM 560UF 20% 50V RADIAL TH

CAP ALUM 560UF 20% 50V RADIAL TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-REF1220561M050KCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details