8MHz Ceramic Resonator Built in Capacitor 30pF ±0.5% -40°C ~ 125°C Surface Mount
CERAMIC RES 8.0000MHZ 30PF SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | 478-PBRV8.00MR50Y000TR-ND | PBRV8.00MR50Y000 |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor |