Kyocera Corporation Resonators PBRV12.00HR70Y000

Description
12MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
12MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRV12.00HR70Y000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 10PF SMD

CERAMIC RES 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRV12.00HR70Y000TR-ND PBRV12.00HR70Y000
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
ABMM2 MHz Crystal - ABMM2-8.000MHZ-E2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 20 ppm
View Details
9 suppliers