CERAMIC RESONATOR, 16MHZ, SMD; Frequency:16MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.7%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
CERAMIC RESONATOR, 16MHZ, SMD, FULL REEL; Frequency:16MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | 11N7357 | 11N7358 |
| Product Name | Ceramic Resonator, 16Mhz, Smd; Frequency Kyocera Avx | Ceramic Resonator, 16Mhz, Smd, Full Reel; Frequency Kyocera Avx |
| Resonator Type | Ceramic; RC Resonator | Ceramic; RC Resonator |