ECS Inc. International Surface Mount Crystals ECS-80-20-5PXDU-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-80-20-5PXDU-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-80-20-5PXDU-TR
Surface Mount Crystals ECS-80-20-5PXDU-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystal Units - 301111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
301111
Crystal Units 301111
ECS Inc International ECS-80-20-5PXDU-TR

ECS Inc International ECS-80-20-5PXDU-TR

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1355589-ECS-80-20-5PXDU-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1355589-ECS-80-20-5PXDU-TR
Crystals, Oscillators, Resonators - Crystals 1355589-ECS-80-20-5PXDU-TR
Win Source Part Number: 1355589-ECS-80-20-5P XDU-TR Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: ECS Inc. Series: CSM-7X-DU Package: Tape & Reel Product Status: Active Frequency: 8 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±100ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1355589-ECS-80-20-5PXDU-TR
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: ECS Inc.
Series: CSM-7X-DU
Package: Tape & Reel
Product Status: Active
Frequency: 8 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±100ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - XC1526CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1526CT-ND
Crystals XC1526CT-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1526TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1526TR-ND
Crystals XC1526TR-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1526DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International - 60AJ3749 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
60AJ3749
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International 60AJ3749
CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International - 26AJ5896 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
26AJ5896
Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International 26AJ5896
CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 20PF, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CSM-7X-DU Series 8 MHz ±100 ppm 20 pF -55 to +125 °C Surface Mount Crystal - 226-ECS-80-20-5PXDU-TR - Utmel Electronic Limited
Hong Kong, China
CSM-7X-DU Series 8 MHz ±100 ppm 20 pF -55 to +125 °C Surface Mount Crystal
226-ECS-80-20-5PXDU-TR
CSM-7X-DU Series 8 MHz ±100 ppm 20 pF -55 to +125 °C Surface Mount Crystal 226-ECS-80-20-5PXDU-TR
CSM-7X-DU Series 8 MHz ±100 ppm 20 pF -55 to +125 °C Surface Mount Crystal

CSM-7X-DU Series 8 MHz ±100 ppm 20 pF -55 to +125 °C Surface Mount Crystal

Supplier's Site

Technical Specifications

  ECS Inc. International RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number ECS-80-20-5PXDU-TR 301111 1355589-ECS-80-20-5PXDU-TR XC1526CT-ND 60AJ3749 226-ECS-80-20-5PXDU-TR
Product Name Surface Mount Crystals Crystal Units Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 8Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International CSM-7X-DU Series 8 MHz ±100 ppm 20 pF -55 to +125 °C Surface Mount Crystal
Package / Form Factor Surface Mount Surface Mount; SMD HC-49/US Surface Mount; HC-49/US Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data