10MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% -40°C ~ 85°C Surface Mount
CERAMIC RES 10.0000MHZ 10PF SMD
CERAMIC RES 10.0000MHZ 10PF SMD
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | 478-PBRC10.00HR50X000TR-ND | PBRC10.00HR50X000 | PBRC10.00HR50X000 |
| Product Name | Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor |