MMD Components / Monitor Quartztek MSR Series One-Port SAW Resonators MSR 426

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rancho Santa Margarita, CA, USA
MSR Series One-Port SAW Resonators
MSR 426
MSR Series One-Port SAW Resonators MSR 426
Datasheet

Technical Specifications

  MMD Components / Monitor Quartztek
Product Category Resonators
Product Number MSR 426
Product Name MSR Series One-Port SAW Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC536TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 325 MHz
View Details