KYOCERA AVX Components Corporation Resonators PBRC-8.00GR

Description
CERAMIC RES 8.0000MHZ SMD
Description
CERAMIC RES 8.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators PBRC-8.00GR
CERAMIC RES 8.0000MHZ SMD

CERAMIC RES 8.0000MHZ SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number PBRC-8.00GR
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-666-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
ABS07W kHz Crystal (Tuning Fork) - ABS07W-32.768KHZ-K-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 3 pF
View Details
5 suppliers