AVX Corporation Resonators - PBRC-4.00BR PBRC-4.00BR

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984524-PBRC-4.00BR Termination: SMD/SMT Length: 7.3914 mm Mounting: SMD (SMT) Tolerance: 0.5 % Self Resonant Frequency: 4 MHz Frequency: 4 MHz Composition: Ceramic Height: 2.0066 mm Frequency Stability: 3000 ppm Frequency Tolerance: 0.5 % Load Capacitance: 33 pF Number of Pins: 3 Width: 3.4036 mm Categories: Resonators Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984524-PBRC-4.00BR Termination: SMD/SMT Length: 7.3914 mm Mounting: SMD (SMT) Tolerance: 0.5 % Self Resonant Frequency: 4 MHz Frequency: 4 MHz Composition: Ceramic Height: 2.0066 mm Frequency Stability: 3000 ppm Frequency Tolerance: 0.5 % Load Capacitance: 33 pF Number of Pins: 3 Width: 3.4036 mm Categories: Resonators Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PBRC-4.00BR - 984524-PBRC-4.00BR - Win Source Electronics
Laguna Hills, CA, United States
Resonators - PBRC-4.00BR
984524-PBRC-4.00BR
Resonators - PBRC-4.00BR 984524-PBRC-4.00BR
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984524-PBRC-4.00BR Termination: SMD/SMT Length: 7.3914 mm Mounting: SMD (SMT) Tolerance: 0.5 % Self Resonant Frequency: 4 MHz Frequency: 4 MHz Composition: Ceramic Height: 2.0066 mm Frequency Stability: 3000 ppm Frequency Tolerance: 0.5 % Load Capacitance: 33 pF Number of Pins: 3 Width: 3.4036 mm Categories: Resonators Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984524-PBRC-4.00BR
Termination: SMD/SMT
Length: 7.3914 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Self Resonant Frequency: 4 MHz
Frequency: 4 MHz
Composition: Ceramic
Height: 2.0066 mm
Frequency Stability: 3000 ppm
Frequency Tolerance: 0.5 %
Load Capacitance: 33 pF
Number of Pins: 3
Width: 3.4036 mm
Categories: Resonators
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC

Buy Now
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx - 96M0957 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx
96M0957
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx 96M0957
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx - 53J7471 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx
53J7471
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx 53J7471
CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Load Capacitance:33pF RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Load Capacitance:33pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resonators Resonators
Product Number 984524-PBRC-4.00BR 96M0957
Product Name Resonators - PBRC-4.00BR Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx
Package / Form Factor Surface Mount; Ceramic Surface Mount
Features / Standards RoHS RoHS
Frequency 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
7 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 404 MHz
View Details