AVX Corporation Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx PBRC-3.68HR

Description
CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx - 03H3194 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx
03H3194
Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx 03H3194
CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:3Pins RoHS Compliant: Yes

CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Resonators PBRC-3.68HR
CERAMIC RES 3.6800MHZ 30PF SMD

CERAMIC RES 3.6800MHZ 30PF SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 03H3194 PBRC-3.68HR
Product Name Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx Resonators
Resonator Type Ceramic; RC Resonator Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Ceramic Resonators - ECS-CTE-12.00-33-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 980 MHz
View Details