The ECS-2033 is a 3.3V SMD clock oscillator with a 2.5 x 2.0 mm footprint, designed for high-density applications. It operates from 0.750 to 75.000 MHz with frequency stability options of ±100, ±50, or ±25 ppm, and an operating temperature range of -10°C to +70°C. Supply voltage is 3.135 to 3.465 VDC, with input current ranging from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-75.0 MHz. It features CMOS output with a 15 pF load, 40/60% output symmetry, 10 ns rise and fall times, and a start-up time of 10 ms. The device includes tri-state control, with standby current of 10 μA when disabled, and is RoHS compliant. The package is ceramic with AuSn sealing and gold-plated tungsten terminals.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators-Oscillato
Series: ECS-2033
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 24 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
ECS Inc International ECS-2033-240-BN
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 24MHZ, CMOS, SMD, 2.5Mm x 2MM ROHS COMPLIANT: YES
| ECS Inc. International | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-2033-240-BN | 301333 | XC1432TR-ND | 54AK5853 | |
| Product Name | Surface Mount Oscillators | Crystals, Oscillators, Resonators-Oscillators | Crystal Oscillators | Oscillators | Oscillator, 24Mhz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International |
| Oscillator Type | XO | XO; XO (Standard) | Crystal Oscillator | XO | |
| Package / Form Factor | Surface Mount | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |
| Frequency | 24 MHz | 24 MHz | 24 MHz |