Kyocera Corporation Resonators PBRC-3.68AR

Description
3.68MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.68MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-3.68AR-ND - DigiKey
Thief River Falls, MN, United States
3.68MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

3.68MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-3.68AR
CERAMIC RES 3.6800MHZ SMD

CERAMIC RES 3.6800MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 478-PBRC-3.68AR-ND PBRC-3.68AR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
SAW Resonator (1-Port) - Q30 1-port (3.0mm x 3.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details